TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications.
Summary of Features 650V blocking voltage Max junction temperature 175°C Very low conduction and switching losses Very low junction and case temperature High power density design Positive temperature coefficient in V CEsat
Benefits 50V higher blocking voltage Highest efficiency High device reliability Low temperature leads to less cooling efforts Less system costs
Potential Applications Fast switching automotive applications On-board charger PFC DC-DC converter DC-AC converter
Applications
Electric power steering (EPS)
High-voltage DC-DC converter for electric vehicles
On-board charging (OBC) for electric vehicles
The AIKW40N65DF5 replaces the well known IKW40N65F5A
Designers who used this product also designed with
IAUC28N08S5L230 | Automotive MOSFET
AIKW75N60CT | Automotive IGBT discretes
IPD30N06S2-23 | Automotive MOSFET
SAL-TC364DP-64F300F AA | AURIX™ Family – TC36xDP
AIKW50N65RF5 | CoolSiC™ hybrid discrete
SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLF35584QVVS1 | OPTIREG™ PMIC
TLE4473G V53 | OPTIREG™ linear voltage regulators (LDO)
TLE9471-3ES | OPTIREG™ Lite SBC
IPW65R080CFDA | Automotive MOSFET
BSS83P | Small signal/small power MOSFET
BSS84P | Small signal/small power MOSFET
TLE42744D V50 | OPTIREG™ linear voltage regulators (LDO)
IAUC28N08S5L230 | Automotive MOSFET
AIKW75N60CT | Automotive IGBT discretes
IPD30N06S2-23 | Automotive MOSFET
SAL-TC364DP-64F300F AA | AURIX™ Family – TC36xDP
AIKW50N65RF5 | CoolSiC™ hybrid discrete
SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLF35584QVVS1 | OPTIREG™ PMIC
1 2 3 4
TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications.
Summary of Features
- 650V blocking voltage
- Max junction temperature 175°C
- Very low conduction and switching losses
- Very low junction and case temperature
- High power density design
- Positive temperature coefficient in V CEsat
Benefits
- 50V higher blocking voltage
- Highest efficiency
- High device reliability
- Low temperature leads to less cooling efforts
- Less system costs
Potential Applications
- Fast switching automotive applications
- On-board charger
- PFC
- DC-DC converter
- DC-AC converter
Applications
- Electric power steering (EPS)
- High-voltage DC-DC converter for electric vehicles
- On-board charging (OBC) for electric vehicles
The AIKW40N65DF5 replaces the well known IKW40N65F5A
Designers who used this product also designed with
- IAUC28N08S5L230 |
Automotive MOSFET
- AIKW75N60CT |
Automotive IGBT discretes
- IPD30N06S2-23 |
Automotive MOSFET
- SAL-TC364DP-64F300F AA |
AURIX™ Family – TC36xDP
- AIKW50N65RF5 |
CoolSiC™ hybrid discrete
- SAL-TC265D-40F200N BC |
AURIX™ Family – TC26xD
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLF35584QVVS1 |
OPTIREG™ PMIC
- TLE4473G V53 |
OPTIREG™ linear voltage regulators (LDO)
- TLE9471-3ES |
OPTIREG™ Lite SBC
- IPW65R080CFDA |
Automotive MOSFET
- BSS83P |
Small signal/small power MOSFET
- BSS84P |
Small signal/small power MOSFET
- TLE42744D V50 |
OPTIREG™ linear voltage regulators (LDO)
- IAUC28N08S5L230 |
Automotive MOSFET
- AIKW75N60CT |
Automotive IGBT discretes
- IPD30N06S2-23 |
Automotive MOSFET
- SAL-TC364DP-64F300F AA |
AURIX™ Family – TC36xDP
- AIKW50N65RF5 |
CoolSiC™ hybrid discrete
- SAL-TC265D-40F200N BC |
AURIX™ Family – TC26xD
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLF35584QVVS1 |
OPTIREG™ PMIC
1
2
3
4