Infineon Technologies AG IGBTs AIKW20N60CTXKSA1

Description
Infineon AIKW20N60CTXKSA1
Request a Quote Datasheet
Description
Infineon AIKW20N60CTXKSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2156613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon AIKW20N60CTXKSA1

Infineon AIKW20N60CTXKSA1

Supplier's Site
IGBTs - 2156613 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2156613
IGBTs 2156613
Infineon AIKW20N60CTXKSA1

Infineon AIKW20N60CTXKSA1

Supplier's Site
IGBTs - 2156612 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2156612
IGBTs 2156612
Infineon AIKW20N60CTXKSA1

Infineon AIKW20N60CTXKSA1

Supplier's Site
IGBTs - Single - AIKW20N60CTXKSA1 - 860802-AIKW20N60CTXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AIKW20N60CTXKSA1
860802-AIKW20N60CTXKSA1
IGBTs - Single - AIKW20N60CTXKSA1 860802-AIKW20N60CTXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 860802-AIKW20N60CTXK SA1 Series: Automotive, AEC-Q101, TrenchStop™ Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-41 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AIKW20 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3-41 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 860802-AIKW20N60CTXKSA1
Series: Automotive, AEC-Q101, TrenchStop™
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-41
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AIKW20
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-3-41
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V IGBT Transistor
279-AIKW20N60CTXKSA1
600V IGBT Transistor 279-AIKW20N60CTXKSA1
IC DISCRETE 600V TO247-3 Product overview: AIKW20N60CTXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AIKW20N60CTXKSA1 can be used for catalog matching and distributor lookup.

IC DISCRETE 600V TO247-3 Product overview: AIKW20N60CTXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AIKW20N60CTXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - AIKW20N60CTXKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 40A 166W Through Hole PG-TO247-3-41

IGBT Trench Field Stop 600V 40A 166W Through Hole PG-TO247-3-41

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
AIKW20N60CTXKSA1
IGBT Transistors AIKW20N60CTXKSA1
IGBT Transistors DISCRETES

IGBT Transistors DISCRETES

Buy Now
Igbt, 600V, 40A, 175Deg C, 166W Rohs Compliant Infineon - 42AH1606 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 40A, 175Deg C, 166W Rohs Compliant Infineon
42AH1606
Igbt, 600V, 40A, 175Deg C, 166W Rohs Compliant Infineon 42AH1606
IGBT, 600V, 40A, 175DEG C, 166W ROHS COMPLIANT: YES

IGBT, 600V, 40A, 175DEG C, 166W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AIKW20N60CTXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AIKW20N60CTXKSA1
Discrete Semiconductor Products - Transistors - IGBTs AIKW20N60CTXKSA1
IC DISCRETE 600V TO247-3

IC DISCRETE 600V TO247-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2156613P 860802-AIKW20N60CTXKSA1 279-AIKW20N60CTXKSA1 AIKW20N60CTXKSA1-ND AIKW20N60CTXKSA1 42AH1606 AIKW20N60CTXKSA1
Product Name IGBTs IGBTs - Single - AIKW20N60CTXKSA1 600V IGBT Transistor Single IGBTs IGBT Transistors Igbt, 600V, 40A, 175Deg C, 166W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - IGBTs
Polarity N-Channel
Package Type TO-247; TO-247 SOT3; PG-TO247-3-41 Tube TO-247; TO-247-3 TO-3 Automotive
PD 166 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data