IGBT Module Three Phase Inverter 2160W Chassis Mount Module
IGBT MODULE 690V 574A 2160W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 2PS12017E44G35911NOSA1-ND | 2PS12017E44G35911NOSA1 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |