The EiceDRIVER™ 2EDN8533R is a dual-channel low-side gate driver IC with 5 A source and sink current capability, 19 ns typical propagation delay, and +6/-4 ns propagation delay accuracy. It features active output voltage clamping, -12 V input robustness, and 500 ns output shut-down time. The device includes an 8 V undervoltage lockout (UVLO), non-inverting input logic, and is available in an 8-pin TSSOP package. It is fully qualified for industrial applications according to JEDEC standards.
EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches
Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices.
The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 2EDN8533R |
| Product Name | Power - Gate Driver ICs - 2EDN8533R |
| Driver Type | Low-side |
| Output Current | 5 amps |
| Supply Voltage | 8 to 20 volts |
| Propagation Delay | 19 ns |