Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
MOSFET DRIVER, 2-CH, LOW SIDE, TSSOP-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:TSSOP; No. of Pins:8Pins; Input Delay:19ms; Output Delay:19ms; RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 2EDN8524RXUMA1TR-ND | 2EDN8524RXUMA1 | 2EDN8524RXUMA1 | 96Y6060 | 2EDN8524RXUMA1 |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |
| Rise Time | 5.3 ns | 5.3 ns |