Allegro MicroSystems Inc. Full, Half-Bridge (H Bridge) Drivers AMT49502KLPTR-3

Description
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP
Request a Quote Datasheet
Description
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-3TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
620-AMT49502KLPTR-3TR-ND
Full, Half-Bridge (H Bridge) Drivers 620-AMT49502KLPTR-3TR-ND
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1347479-AMT49502KLPTR-3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1347479-AMT49502KLPTR-3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1347479-AMT49502KLPTR-3
Win Source Part Number: 1347479-AMT49502KLPT R-3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Series: Automotive, AEC-Q100 Features: Charge Pump, Status Flag Package: Tape & Reel Applications: DC Motors, Solenoids Standard Package: 4,000 Technology: Power MOSFET Interface: Analog, PWM, Serial, SPI Current - Output / Channel: 2.1A Fault Protection: Current Limiting, Over Current, Over Temperature Output Configuration: Half Bridge Voltage - Load: 5.5V ~ 80V Rds On (Typ): 2.8Ohm LS (Max) , 13.9Ohm HS (Max) Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.1A Voltage - Supply: 5.5V ~ 80V Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: 165°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: AMT49502

Win Source Part Number: 1347479-AMT49502KLPTR-3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Series: Automotive, AEC-Q100
Features: Charge Pump, Status Flag
Package: Tape & Reel
Applications: DC Motors, Solenoids
Standard Package: 4,000
Technology: Power MOSFET
Interface: Analog, PWM, Serial, SPI
Current - Output / Channel: 2.1A
Fault Protection: Current Limiting, Over Current, Over Temperature
Output Configuration: Half Bridge
Voltage - Load: 5.5V ~ 80V
Rds On (Typ): 2.8Ohm LS (Max) , 13.9Ohm HS (Max)
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 2.1A
Voltage - Supply: 5.5V ~ 80V
Mounting Type: Surface Mount
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: 165°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: AMT49502

Buy Now Datasheet
Full Half-Bridge Drivers - AMT49502KLPTR-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
AMT49502KLPTR-3
Full Half-Bridge Drivers AMT49502KLPTR-3
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
AMT49502KLPTR-3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers AMT49502KLPTR-3
IC HALF BRIDGE DRVR 2.1A 24TSSOP

IC HALF BRIDGE DRVR 2.1A 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 620-AMT49502KLPTR-3TR-ND 1347479-AMT49502KLPTR-3 AMT49502KLPTR-3 AMT49502KLPTR-3
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 5.5 to 80 volts 5.5 to 80 volts 5.5 to 80 volts 80 to 5.5 volts
Operating Temperature 165 C (329 F) 165 C (329 F) 165 C (329 F) 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" SSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad SSOP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered, Isolated SiC Gate Driver Chipset with Power-Thru Technology - AHV85003K15ESTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 21 volts
Supply Voltage 13.2 volts
View Details
 - 74LVC2G125GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details
Power Distribution Switches, Load Drivers - DRV104PWP - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers