Infineon Technologies AG Power - Gate Driver ICs - 2EDL8033G4C 2EDL8033G4C

Description
120 V boot 3 A high and low side junction isolated gate drivers The 2EDL8033G4C is designed to drive both high-side and low-side MOSFETs in a half-bridge configuration. The floating high-side driver is capable of driving a high-side MOSFET operating up to 120 V bootstrap voltage and provides full 3 A current capability. The high-side bias voltage is generated using a bootstrap technique using an integrated bootstrap diode. The inputs of the driver are TTL logic compatible and can withstand input common mode swing from -10 V up to 20 V. Independent inputs allow controlling high- and low-side domains independently. Undervoltage lockout (UVLO) on both high- and low-side supplies forces the corresponding outputs low in case of insufficient supply. The 2EDL8033G4C is available in SON-10 pins 4 mm x 4 mm package. Summary of Features 3 A & 4 A source / 6 A sink output current capability 120 V absolute maximum boot voltage Integrated bootstrap diode -10 V to 20 V input pin capability for increased robustness -5 A output pin reverse current capability -12 V absolute maximum negative voltage on HS 8 V to 17 V supply voltage operating range UVLO for both high-side and low-side driver Fast propagation delay (< 35 ns) 2 ns typical delay matching Offered in SON-10 (4x4) package Specified from -40ºC to 125ºC operating junction temperature range Benefits Best in class driving capability with 3 A & 4 A source / 6 A sink output current capability Helps in achieving better efficiency due to its strong source/ sink capability Strong 6 A pull down for avoiding induced turn on Tight propagation delay matching reduces dead time losses Offered in small 4 x 4 mm leadless package with industry standard pin-out Integrated bootstrap diode reduces BOM cost and increases power density Potential Applications Telecom/Datacom half- and full- bridge power converters Current-fed push-pull converters Buck converters Two-switch forward converters Active clamp forward converters Class D amplifiers DC motor drives
Request a Quote Datasheet
Description
120 V boot 3 A high and low side junction isolated gate drivers The 2EDL8033G4C is designed to drive both high-side and low-side MOSFETs in a half-bridge configuration. The floating high-side driver is capable of driving a high-side MOSFET operating up to 120 V bootstrap voltage and provides full 3 A current capability. The high-side bias voltage is generated using a bootstrap technique using an integrated bootstrap diode. The inputs of the driver are TTL logic compatible and can withstand input common mode swing from -10 V up to 20 V. Independent inputs allow controlling high- and low-side domains independently. Undervoltage lockout (UVLO) on both high- and low-side supplies forces the corresponding outputs low in case of insufficient supply. The 2EDL8033G4C is available in SON-10 pins 4 mm x 4 mm package. Summary of Features 3 A & 4 A source / 6 A sink output current capability 120 V absolute maximum boot voltage Integrated bootstrap diode -10 V to 20 V input pin capability for increased robustness -5 A output pin reverse current capability -12 V absolute maximum negative voltage on HS 8 V to 17 V supply voltage operating range UVLO for both high-side and low-side driver Fast propagation delay (< 35 ns) 2 ns typical delay matching Offered in SON-10 (4x4) package Specified from -40ºC to 125ºC operating junction temperature range Benefits Best in class driving capability with 3 A & 4 A source / 6 A sink output current capability Helps in achieving better efficiency due to its strong source/ sink capability Strong 6 A pull down for avoiding induced turn on Tight propagation delay matching reduces dead time losses Offered in small 4 x 4 mm leadless package with industry standard pin-out Integrated bootstrap diode reduces BOM cost and increases power density Potential Applications Telecom/Datacom half- and full- bridge power converters Current-fed push-pull converters Buck converters Two-switch forward converters Active clamp forward converters Class D amplifiers DC motor drives
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 2EDL8033G4C - 2EDL8033G4C - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 2EDL8033G4C
2EDL8033G4C
Power - Gate Driver ICs - 2EDL8033G4C 2EDL8033G4C
120 V boot 3 A high and low side junction isolated gate drivers The 2EDL8033G4C is designed to drive both high-side and low-side MOSFETs in a half-bridge configuration. The floating high-side driver is capable of driving a high-side MOSFET operating up to 120 V bootstrap voltage and provides full 3 A current capability. The high-side bias voltage is generated using a bootstrap technique using an integrated bootstrap diode. The inputs of the driver are TTL logic compatible and can withstand input common mode swing from -10 V up to 20 V. Independent inputs allow controlling high- and low-side domains independently. Undervoltage lockout (UVLO) on both high- and low-side supplies forces the corresponding outputs low in case of insufficient supply. The 2EDL8033G4C is available in SON-10 pins 4 mm x 4 mm package. Summary of Features 3 A & 4 A source / 6 A sink output current capability 120 V absolute maximum boot voltage Integrated bootstrap diode -10 V to 20 V input pin capability for increased robustness -5 A output pin reverse current capability -12 V absolute maximum negative voltage on HS 8 V to 17 V supply voltage operating range UVLO for both high-side and low-side driver Fast propagation delay (< 35 ns) 2 ns typical delay matching Offered in SON-10 (4x4) package Specified from -40ºC to 125ºC operating junction temperature range Benefits Best in class driving capability with 3 A & 4 A source / 6 A sink output current capability Helps in achieving better efficiency due to its strong source/ sink capability Strong 6 A pull down for avoiding induced turn on Tight propagation delay matching reduces dead time losses Offered in small 4 x 4 mm leadless package with industry standard pin-out Integrated bootstrap diode reduces BOM cost and increases power density Potential Applications Telecom/Datacom half- and full- bridge power converters Current-fed push-pull converters Buck converters Two-switch forward converters Active clamp forward converters Class D amplifiers DC motor drives

120 V boot 3 A high and low side junction isolated gate drivers

The 2EDL8033G4C is designed to drive both high-side and low-side MOSFETs in a half-bridge configuration. The floating high-side driver is capable of driving a high-side MOSFET operating up to 120 V bootstrap voltage and provides full 3 A current capability. The high-side bias voltage is generated using a bootstrap technique using an integrated bootstrap diode. The inputs of the driver are TTL logic compatible and can withstand input common mode swing from -10 V up to 20 V. Independent inputs allow controlling high- and low-side domains independently. Undervoltage lockout (UVLO) on both high- and low-side supplies forces the corresponding outputs low in case of insufficient supply.

The 2EDL8033G4C is available in SON-10 pins 4 mm x 4 mm package.


Summary of Features

  • 3 A & 4 A source / 6 A sink output current capability
  • 120 V absolute maximum boot voltage
  • Integrated bootstrap diode
  • -10 V to 20 V input pin capability for increased robustness
  • -5 A output pin reverse current capability
  • -12 V absolute maximum negative voltage on HS
  • 8 V to 17 V supply voltage operating range
  • UVLO for both high-side and low-side driver
  • Fast propagation delay (< 35 ns)
  • 2 ns typical delay matching
  • Offered in SON-10 (4x4) package
  • Specified from -40ºC to 125ºC operating junction temperature range

Benefits

  • Best in class driving capability with 3 A & 4 A source / 6 A sink output current capability
  • Helps in achieving better efficiency due to its strong source/ sink capability
  • Strong 6 A pull down for avoiding induced turn on
  • Tight propagation delay matching reduces dead time losses
  • Offered in small 4 x 4 mm leadless package with industry standard pin-out
  • Integrated bootstrap diode reduces BOM cost and increases power density

Potential Applications

  • Telecom/Datacom half- and full- bridge power converters
  • Current-fed push-pull converters
  • Buck converters
  • Two-switch forward converters
  • Active clamp forward converters
  • Class D amplifiers
  • DC motor drives
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDL8033G4C
Product Name Power - Gate Driver ICs - 2EDL8033G4C
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 8 to 17 volts
Propagation Delay 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDL5023U2D - 2EDL5023U2D - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 4.5 to 5.5 volts
View Details
 - 2EDN7523RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Driver Type Low-side
Package Type SOP; SSOP; PG-TSSOP-8
Packing Method Tape Reel; Tape & Reel; Other
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372491-2EDF7275KXUMA2 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
6 suppliers