Infineon Technologies AG Gate Driver ICs 1EDB9275F

Description
Single-channel isolated gate-driver IC in 150 mil DSO-8 package The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms. With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching applications with high system-level efficiencies. To support functionally safe system operation the common-mode transient immunity (CMTI) exceeds 300V/ns, the typical output stage clamping speed is as short as 20 ns, and output-stage undervoltage lock-out (UVLO) of 14.4 V. The 1EDB gate driver family is available in 8-pin DSO packages. The industry-standard pinout has separate source and sink output pins to ease application design tasks. Single-channel isolated gate driver ICs solve PCB-layout problems in high-power factor controllers (PFC) and high-voltage DCDC stages. Applications also include multi-level topologies and use-cases with 557 Vrms working voltage (pollution class II). Summary of Features 3 kVrms galvanic isolation UL 1577 certification 300 V/ns CMTI Low output impedance +6/-4 ns propagation delay accuracy 20 ns (typ.) output clamping speed UVLO_OFF of 14.4 V Benefits Excellent immunity against switching noise Hardware-based protection to stay in safe operation area (SOA) Shoot-through protection during start-up Low MOSFET switching-losses Low dead-time losses Potential Applications Server SMPS Telecom SMPS EV-Charger DC/AC UPS Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies Power conversion Solid-State Circuit Breaker
Request a Quote Datasheet
Description
Single-channel isolated gate-driver IC in 150 mil DSO-8 package The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms. With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching applications with high system-level efficiencies. To support functionally safe system operation the common-mode transient immunity (CMTI) exceeds 300V/ns, the typical output stage clamping speed is as short as 20 ns, and output-stage undervoltage lock-out (UVLO) of 14.4 V. The 1EDB gate driver family is available in 8-pin DSO packages. The industry-standard pinout has separate source and sink output pins to ease application design tasks. Single-channel isolated gate driver ICs solve PCB-layout problems in high-power factor controllers (PFC) and high-voltage DCDC stages. Applications also include multi-level topologies and use-cases with 557 Vrms working voltage (pollution class II). Summary of Features 3 kVrms galvanic isolation UL 1577 certification 300 V/ns CMTI Low output impedance +6/-4 ns propagation delay accuracy 20 ns (typ.) output clamping speed UVLO_OFF of 14.4 V Benefits Excellent immunity against switching noise Hardware-based protection to stay in safe operation area (SOA) Shoot-through protection during start-up Low MOSFET switching-losses Low dead-time losses Potential Applications Server SMPS Telecom SMPS EV-Charger DC/AC UPS Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies Power conversion Solid-State Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDB9275F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDB9275F
Gate Driver ICs 1EDB9275F
Single-channel isolated gate-driver IC in 150 mil DSO-8 package The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms. With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching applications with high system-level efficiencies. To support functionally safe system operation the common-mode transient immunity (CMTI) exceeds 300V/ns, the typical output stage clamping speed is as short as 20 ns, and output-stage undervoltage lock-out (UVLO) of 14.4 V. The 1EDB gate driver family is available in 8-pin DSO packages. The industry-standard pinout has separate source and sink output pins to ease application design tasks. Single-channel isolated gate driver ICs solve PCB-layout problems in high-power factor controllers (PFC) and high-voltage DCDC stages. Applications also include multi-level topologies and use-cases with 557 Vrms working voltage (pollution class II). Summary of Features 3 kVrms galvanic isolation UL 1577 certification 300 V/ns CMTI Low output impedance +6/-4 ns propagation delay accuracy 20 ns (typ.) output clamping speed UVLO_OFF of 14.4 V Benefits Excellent immunity against switching noise Hardware-based protection to stay in safe operation area (SOA) Shoot-through protection during start-up Low MOSFET switching-losses Low dead-time losses Potential Applications Server SMPS Telecom SMPS EV-Charger DC/AC UPS Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies Power conversion Solid-State Circuit Breaker

Single-channel isolated gate-driver IC in 150 mil DSO-8 package

The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms.

With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching applications with high system-level efficiencies. To support functionally safe system operation the common-mode transient immunity (CMTI) exceeds 300V/ns, the typical output stage clamping speed is as short as 20 ns, and output-stage undervoltage lock-out (UVLO) of 14.4 V.

The 1EDB gate driver family is available in 8-pin DSO packages. The industry-standard pinout has separate source and sink output pins to ease application design tasks. Single-channel isolated gate driver ICs solve PCB-layout problems in high-power factor controllers (PFC) and high-voltage DCDC stages. Applications also include multi-level topologies and use-cases with 557 Vrms working voltage (pollution class II).


Summary of Features

  • 3 kVrms galvanic isolation
  • UL 1577 certification
  • 300 V/ns CMTI
  • Low output impedance
  • +6/-4 ns propagation delay accuracy
  • 20 ns (typ.) output clamping speed
  • UVLO_OFF of 14.4 V

Benefits

  • Excellent immunity against switching noise
  • Hardware-based protection to stay in safe operation area (SOA)
  • Shoot-through protection during start-up
  • Low MOSFET switching-losses
  • Low dead-time losses

Potential Applications

  • Server SMPS
  • Telecom SMPS
  • EV-Charger
  • DC/AC
  • UPS

Applications

  • 48 V intermediate bus converter (IBC)
  • Complete system solutions for smart TVs
  • DIN rail power supplies
  • Power conversion
  • Solid-State Circuit Breaker
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDB9275F
Product Name Gate Driver ICs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
Propagation Delay 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8113GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
3 suppliers
Gate Drivers - 448-2EDF5215GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Packing Method Tape Reel
View Details
2 suppliers
Gate Drivers - 448-2EDL8114GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
4 suppliers
Gate Driver IC - 730-2EDS7165HXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Output Configuration Noninverting; Non-Inverting
Output Current 2 amps
View Details
4 suppliers