Infineon Technologies AG Power - Gate Driver ICs - 2EDL8023G3C 2EDL8023G3C

Description
120 V high side and low side 2EDL8023G3C EiceDRIVER™ 2EDL8023G3C is a high-side and low-side driver designed for advanced switching converters such as in telecom and datacom applications. 2EDL8023G3C takes in independent inputs with built-in hysteresis for enhanced noise immunity. 2EDL8023G3C have an integrated 120 V boot-strap diode as well as a precise channel-to-channel propagation delay matching <6 ns that ensures volt-second balance and avoids magnetic core saturation. The driver comes in small 3x3 industry-standard leadless package and pin-out. Summary of Features Independently controlled high-side and low-side gate drivers 3 A source current capability for both high side and low side drivers Strong 5 A high side / 6 A low side sink current capability On chip boot strap diode Fast switching frequency Low dead-time losses Small 3 mm x 3 mm SON package Lead free RoHS compliant package Benefits High power density High efficiency Strong MOSFET reliability High efficiency Strong MOSFET reliability Robust operation Potential Applications DC-to-DC converter Isolated bus converter Synchronous rectification for SMPS Class-D audio amplifiers Applications DIN rail power supplies Light electric vehicles (LEV) Telecommunication infrastructure Designers who used this product also designed with CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module S70FL01GSDPBHVC13 | Quad SPI Flash ISC060N10NM6 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module S70FL01GSDPBHVC13 | Quad SPI Flash ISC060N10NM6 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller 1 2
Request a Quote Datasheet
Description
120 V high side and low side 2EDL8023G3C EiceDRIVER™ 2EDL8023G3C is a high-side and low-side driver designed for advanced switching converters such as in telecom and datacom applications. 2EDL8023G3C takes in independent inputs with built-in hysteresis for enhanced noise immunity. 2EDL8023G3C have an integrated 120 V boot-strap diode as well as a precise channel-to-channel propagation delay matching <6 ns that ensures volt-second balance and avoids magnetic core saturation. The driver comes in small 3x3 industry-standard leadless package and pin-out. Summary of Features Independently controlled high-side and low-side gate drivers 3 A source current capability for both high side and low side drivers Strong 5 A high side / 6 A low side sink current capability On chip boot strap diode Fast switching frequency Low dead-time losses Small 3 mm x 3 mm SON package Lead free RoHS compliant package Benefits High power density High efficiency Strong MOSFET reliability High efficiency Strong MOSFET reliability Robust operation Potential Applications DC-to-DC converter Isolated bus converter Synchronous rectification for SMPS Class-D audio amplifiers Applications DIN rail power supplies Light electric vehicles (LEV) Telecommunication infrastructure Designers who used this product also designed with CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module S70FL01GSDPBHVC13 | Quad SPI Flash ISC060N10NM6 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module S70FL01GSDPBHVC13 | Quad SPI Flash ISC060N10NM6 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 2EDL8023G3C - 2EDL8023G3C - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 2EDL8023G3C
2EDL8023G3C
Power - Gate Driver ICs - 2EDL8023G3C 2EDL8023G3C
120 V high side and low side 2EDL8023G3C EiceDRIVER™ 2EDL8023G3C is a high-side and low-side driver designed for advanced switching converters such as in telecom and datacom applications. 2EDL8023G3C takes in independent inputs with built-in hysteresis for enhanced noise immunity. 2EDL8023G3C have an integrated 120 V boot-strap diode as well as a precise channel-to-channel propagation delay matching <6 ns that ensures volt-second balance and avoids magnetic core saturation. The driver comes in small 3x3 industry-standard leadless package and pin-out. Summary of Features Independently controlled high-side and low-side gate drivers 3 A source current capability for both high side and low side drivers Strong 5 A high side / 6 A low side sink current capability On chip boot strap diode Fast switching frequency Low dead-time losses Small 3 mm x 3 mm SON package Lead free RoHS compliant package Benefits High power density High efficiency Strong MOSFET reliability High efficiency Strong MOSFET reliability Robust operation Potential Applications DC-to-DC converter Isolated bus converter Synchronous rectification for SMPS Class-D audio amplifiers Applications DIN rail power supplies Light electric vehicles (LEV) Telecommunication infrastructure Designers who used this product also designed with CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module S70FL01GSDPBHVC13 | Quad SPI Flash ISC060N10NM6 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module S70FL01GSDPBHVC13 | Quad SPI Flash ISC060N10NM6 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller 1 2

120 V high side and low side 2EDL8023G3C EiceDRIVER™

2EDL8023G3C is a high-side and low-side driver designed for advanced switching converters such as in telecom and datacom applications. 2EDL8023G3C takes in independent inputs with built-in hysteresis for enhanced noise immunity. 2EDL8023G3C have an integrated 120 V boot-strap diode as well as a precise channel-to-channel propagation delay matching <6 ns that ensures volt-second balance and avoids magnetic core saturation. The driver comes in small 3x3 industry-standard leadless package and pin-out.


Summary of Features

  • Independently controlled high-side and low-side gate drivers
  • 3 A source current capability for both high side and low side drivers
  • Strong 5 A high side / 6 A low side sink current capability
  • On chip boot strap diode
  • Fast switching frequency
  • Low dead-time losses
  • Small 3 mm x 3 mm SON package
  • Lead free RoHS compliant package

Benefits

  • High power density
  • High efficiency
  • Strong MOSFET reliability
  • High efficiency
  • Strong MOSFET reliability
  • Robust operation

Potential Applications

  • DC-to-DC converter
  • Isolated bus converter
  • Synchronous rectification for SMPS
  • Class-D audio amplifiers

Applications

  • DIN rail power supplies
  • Light electric vehicles (LEV)
  • Telecommunication infrastructure

Designers who used this product also designed with


  • CYUSB3025-BZXI |
    EZ-USB™ SD3 USB 5 Gbps Storage Controller
  • CY7C65211A-24LTXI |
    EZ-USB™ Serial Bridge Controller
  • OPTIGA TPM SLB 9672 FW16 |
    OPTIGA™ TPM - Trusted Platform Module
  • S70FL01GSDPBHVC13 |
    Quad SPI Flash
  • ISC060N10NM6 |
    N-Channel Power MOSFET
  • XDPP1100-Q024 |
    Digital Power Controllers
  • BSC028N06NS |
    N-Channel Power MOSFET
  • CYUSB3025-BZXI |
    EZ-USB™ SD3 USB 5 Gbps Storage Controller
  • CY7C65211A-24LTXI |
    EZ-USB™ Serial Bridge Controller
  • OPTIGA TPM SLB 9672 FW16 |
    OPTIGA™ TPM - Trusted Platform Module
  • S70FL01GSDPBHVC13 |
    Quad SPI Flash
  • ISC060N10NM6 |
    N-Channel Power MOSFET
  • XDPP1100-Q024 |
    Digital Power Controllers
  • BSC028N06NS |
    N-Channel Power MOSFET
  • CYUSB3025-BZXI |
    EZ-USB™ SD3 USB 5 Gbps Storage Controller

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDL8023G3C
Product Name Power - Gate Driver ICs - 2EDL8023G3C
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 8 to 17 volts
Propagation Delay 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1EDN7136U - 1EDN7136U - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1 amps
Supply Voltage 4.2 to 11 volts
View Details
Gate Driver ICs - 2ED2109S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details
Gate Driver ICs - 1ED3251MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 9 amps
Supply Voltage 3.1 to 17 volts
View Details
Gate Drivers - 448-2ED2732S01GXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Package Type 10-VFDFN Exposed Pad
Packing Method Tape Reel
View Details
2 suppliers