Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-2
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-2
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-2
IC GATE DRVR HALF-BRIDGE 14DSO Product overview: 2EDL05N06PJXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDL05N06PJXUMA1
IC GATE DRVR HALF-BRIDGE 14DSO
MOSFET GATE DRIVER, HALF BRIDGE, DSO-14; Driver Configuration:Half Bridge; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:17.5V; Driver Case Style:DSO; No. of Pins:14Pins; Input Delay:310ns; Output Delay:300ns;RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 2EDL05N06PJXUMA1CT-ND | 730-2EDL05N06PJXUMA1 | 2EDL05N06PJXUMA1 | 2EDL05N06PJXUMA1 | 81Y4476 | 2EDL05N06PJXUMA1 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Gate Driver, Half Bridge, Dso-14; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Supply Voltage | 10 to 25 volts | 10 to 20 volts | 25 to 10 volts | 10 to 17.5 volts | 10 to 25 volts | |
| Rise Time | 48 ns | 48 ns | 48 ns | |||
| Fall Time | 24 ns | 24 ns | 24 ns |