The 1EDN8550B is a single-channel high-side and low-side gate driver with truly differential inputs for robust common-mode noise immunity. It is packaged in a PG-SOT23-6 case and provides 4 A source and 8 A sink output currents. The device includes an 8.0 V / 7.0 V undervoltage lockout threshold and supports a static common-mode input voltage range of ±200 V. It is fully qualified according to JEDEC for industrial grade applications.
1-channel non-isolated gate-driver IC family with truly differential inputs
The 1EDN8550B is a non-isolated gate-driver IC and available in a small SOT-23 package. It has truly differential inputs enabling cost-effective solutions with exceptional power density in:
Summary of Features
Benefits
Potential applications
Application benefits
Applications
Designers who used this product also designed with
1
2
3
4
5
1EDN8550 - GATE DRIVER Product overview: 1EDN8550B from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1EDN8550B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253520-1EDN8550B
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-1EDN8550B,INFIN
High-Side or Low-Side Gate Driver IC Non-Inverting PG-SOT23-6
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1EDN8550B | 730-1EDN8550B | 1253520-1EDN8550B | 1EDN8550B |
| Product Name | Gate Driver ICs | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | |
| Output Current | 4 amps | 8 amps | 8 amps | |
| Supply Voltage | 8 to 20 volts | 4.5 to 20 volts | ||
| Propagation Delay | 45 ns | |||
| Package Type | PG-SOT23-6 | Bulk | SOT-23-6 |