200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs
The 1EDN7126U is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1.5 A peak source and sink current, active Miller clamp, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7126U to address even high-side applications.
Summary of Features
Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation
High common-mode input voltage range (CMR) up to ± 200 V for high side operation
High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients
Compatible with 3.3 V or 5 V input logic
1.5 A source/sink current capability
Active Miller clamp with 5 A sink capability to avoid induced turn-on
Active bootstrap clamping
Suitable for driving GaN HEMTs or Si MOSFETs
Qualified according to JEDEC for target applications
Benefits
High side driving and low side ground bounce immunity during fast switching transitions
Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers
Induced turn-on immunity during fast switching transitions
Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time
Potential Applications
DC-DC
Telecom
Server
AI
Motor drives
Robots
Drones
Power tools
Class D audio
Designers who used this product also designed with
BSC074N15NS5 | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
TLF35584QVVS2 | OPTIREG™ PMIC
TLE9351VSJ | Automotive CAN transceivers
S26KS512SDPBHN020 | HYPERFLASH™
BSZ440N10NS3 G | N-Channel Power MOSFET
BSZ123N08NS3 G | N-Channel Power MOSFET
2ED2181S06F | Gate driver ICs
S25FL128LAGMFI010 | Quad SPI Flash
IR3899AMTRPBF | Integrated POL Voltage Regulators
BSC098N10NS5 | N-Channel Power MOSFET
BSC074N15NS5 | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
TLF35584QVVS2 | OPTIREG™ PMIC
TLE9351VSJ | Automotive CAN transceivers
S26KS512SDPBHN020 | HYPERFLASH™
BSZ440N10NS3 G | N-Channel Power MOSFET
BSZ123N08NS3 G | N-Channel Power MOSFET
2ED2181S06F | Gate driver ICs
1 2 3
200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs
The 1EDN7126U is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1.5 A peak source and sink current, active Miller clamp, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7126U to address even high-side applications.
Summary of Features
- Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation
- High common-mode input voltage range (CMR) up to ± 200 V for high side operation
- High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients
- Compatible with 3.3 V or 5 V input logic
- 1.5 A source/sink current capability
- Active Miller clamp with 5 A sink capability to avoid induced turn-on
- Active bootstrap clamping
- Suitable for driving GaN HEMTs or Si MOSFETs
- Qualified according to JEDEC for target applications
Benefits
- High side driving and low side ground bounce immunity during fast switching transitions
- Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers
- Induced turn-on immunity during fast switching transitions
- Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time
Potential Applications
- DC-DC
- Telecom
- Server
- AI
- Motor drives
- Robots
- Drones
- Power tools
- Class D audio
Designers who used this product also designed with
- BSC074N15NS5 |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- TLF35584QVVS2 |
OPTIREG™ PMIC
- TLE9351VSJ |
Automotive CAN transceivers
- S26KS512SDPBHN020 |
HYPERFLASH™
- BSZ440N10NS3 G |
N-Channel Power MOSFET
- BSZ123N08NS3 G |
N-Channel Power MOSFET
- 2ED2181S06F |
Gate driver ICs
- S25FL128LAGMFI010 |
Quad SPI Flash
- IR3899AMTRPBF |
Integrated POL Voltage Regulators
- BSC098N10NS5 |
N-Channel Power MOSFET
- BSC074N15NS5 |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- TLF35584QVVS2 |
OPTIREG™ PMIC
- TLE9351VSJ |
Automotive CAN transceivers
- S26KS512SDPBHN020 |
HYPERFLASH™
- BSZ440N10NS3 G |
N-Channel Power MOSFET
- BSZ123N08NS3 G |
N-Channel Power MOSFET
- 2ED2181S06F |
Gate driver ICs
1
2
3