Gate Drivers DRIVER IC
DIGITAL ISO 1CH GATE DVR DSO8-51
Manufacturer: Infineon Technologies
Win Source Part Number: 760765-1EDI20I12AFXU
Series: EiceDriver
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 13 V ~ 35 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 1.5V, 3.5V
Current - Peak Output (Source, Sink): 4A, 3.5A
High Side Voltage - Max (Bootstrap): 1200V
Rise / Fall Time (Typ): 10ns, 9ns
Family Name: 1EDI20I12AF
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-8-51
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IGBT DRIVER, INV/NON-INV, 4A, DSO-8; Driver Configuration:Invert
VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | 1EDI20I12AFXUMA1 | 1EDI20I12AFXUMA1 | 760765-1EDI20I12AFXUMA1 | 81Y4456 |
Product Name | Gate Drivers | Isolators - Isolators - Gate Drivers | PMIC - PMIC - Gate Drivers - 1EDI20I12AFXUMA1 | Igbt Driver, Inv/non-Inv, 4A, Dso-8; Driver Configuration Infineon |
Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Reel package; Other | ||
Driver Type | High-side; Low-side | |||
Output Configuration | Noninverting | |||
Output Current | 3.5 amps | 4 amps | ||
Supply Voltage | 13 to 35 volts | 3.5 to 15 volts |