Infineon Technologies AG MOTIX™ | Embedded Power ICs (System-on-Chip), Half-Bridge Driver IC with Integrated Arm® Cortex® M0 TLE9850QX

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ | Embedded Power ICs (System-on-Chip), Half-Bridge Driver IC with Integrated Arm® Cortex® M0 - TLE9850QX - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ | Embedded Power ICs (System-on-Chip), Half-Bridge Driver IC with Integrated Arm® Cortex® M0
TLE9850QX
MOTIX™ | Embedded Power ICs (System-on-Chip), Half-Bridge Driver IC with Integrated Arm® Cortex® M0 TLE9850QX
MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower MOTIX™TLE9850QX is part of the Infineon TLE985x Embedded Power IC product family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes two fully integrated NFET drivers optimized to drive a single phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as pumps and fans. The MOTIX™TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex®-M0 Core up to 40MHz clock frequency Single power supply VS = 5.5 V to 28 V FLASH 48 KB, RAM up to 4 KB 1xLIN transceiver 2xUART, 2xSSC Single phase bridge driver with charge pump and PWM generator 1xlow-side shunt current sense amplifier 1x10-bit ADC/12 ch and 1x8-bit ADC/9 ch Temperature Range Tj = -40°C to +150°C Ultra compact application footprint with VQFN-48 packages

MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower

MOTIX™TLE9850QX is part of the Infineon TLE985x Embedded Power IC product family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes two fully integrated NFET drivers optimized to drive a single phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as pumps and fans.
The MOTIX™TLE985x product family is offered in a leadless VQFN-48 package to save board space.


Summary of Features

  • 32-bit Arm® Cortex®-M0 Core up to 40MHz clock frequency
  • Single power supply VS = 5.5 V to 28 V
  • FLASH 48 KB, RAM up to 4 KB
  • 1xLIN transceiver
  • 2xUART, 2xSSC
  • Single phase bridge driver with charge pump and PWM generator
  • 1xlow-side shunt current sense amplifier
  • 1x10-bit ADC/12 ch and 1x8-bit ADC/9 ch
  • Temperature Range Tj = -40°C to +150°C
  • Ultra compact application footprint with VQFN-48 packages
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE9850QX
Product Name MOTIX™ | Embedded Power ICs (System-on-Chip), Half-Bridge Driver IC with Integrated Arm® Cortex® M0
Input Threshold PWM
Switching Frequency 40000 kHz
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - IR2118S - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 0.2500 amps
Supply Voltage 10 to 20 volts
View Details
2 suppliers
Gate Driver ICs - IRS25751L - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type SOT23
Production Status active
Packing Method Tape Reel
View Details
Gate Driver ICs - 1ED3121MU12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.5 amps
Supply Voltage 3.1 to 17 volts
View Details
Gate Driver ICs - 2ED2101S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details