Skyworks Solutions, Inc. Hermetic Linear Optocoupler OLH7000

Description
The OLH7000 linear optocoupler consists of two LEDs in a series coupled to two PIN photodiode detectors. The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is used to drive an output circuit that is electrically isolated from the input. A fixed relationship is thus maintained between the input and output, and compensates for the LED's nonlinear, time, and temperature characteristics. Each OLH7000 is mounted and coupled in a hermetic 8-pin ceramic dual in-line package (DIP) that provides 1000 VDC electrical isolation between the input and output.
Request a Quote
Description
The OLH7000 linear optocoupler consists of two LEDs in a series coupled to two PIN photodiode detectors. The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is used to drive an output circuit that is electrically isolated from the input. A fixed relationship is thus maintained between the input and output, and compensates for the LED's nonlinear, time, and temperature characteristics. Each OLH7000 is mounted and coupled in a hermetic 8-pin ceramic dual in-line package (DIP) that provides 1000 VDC electrical isolation between the input and output.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetic Linear Optocoupler - OLH7000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Linear Optocoupler
OLH7000
Hermetic Linear Optocoupler OLH7000
The OLH7000 linear optocoupler consists of two LEDs in a series coupled to two PIN photodiode detectors. The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is used to drive an output circuit that is electrically isolated from the input. A fixed relationship is thus maintained between the input and output, and compensates for the LED's nonlinear, time, and temperature characteristics. Each OLH7000 is mounted and coupled in a hermetic 8-pin ceramic dual in-line package (DIP) that provides 1000 VDC electrical isolation between the input and output.

The OLH7000 linear optocoupler consists of two LEDs in a series coupled to two PIN photodiode detectors.
The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is used to drive an output circuit that is electrically isolated from the input. A fixed relationship is thus maintained between the input and output, and compensates for the LED's nonlinear, time, and temperature characteristics.
Each OLH7000 is mounted and coupled in a hermetic 8-pin ceramic dual in-line package (DIP) that provides 1000 VDC electrical isolation between the input and output.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLH7000
Product Name Hermetic Linear Optocoupler
Package Type 8-Lead Hermetic Dip
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BB-AMRTR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-3066-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4267-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4678-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details