18 A, 5.7 kV (rms) single-channel isolated gate driver with two-level slew-rate control and active Miller clamp, UL 1577 & VDE 0884-11 certified
EiceDRIVER™ 2L-SRC Compact single-channel isolated gate driver with two-level slew-rate control (2L-SRC), active Miller clamp and 18 A typical sinking and sourcing peak output current in DSO-8 wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs.
1ED3251MC12H belongs to the EiceDRIVER™ 2L-SRC Compact 1ED32xx family. 1ED3251 offers two separate outputs with 18 A typical peak output current to control two independent gate resistances for turn-on thus enabling two-level slew-rate control. It implements active Miller clamp to avoid parasitic turn-on. The driver can operate over a wide supply voltage range, either unipolar or bipolar.
Summary of Features
EiceDRIVER™ 2L-SRC Compact single channel isolated gate driver 1ED32xx family
Two-level slew-rate control feature (2L-SRC)
For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
2300 V functional offset voltage capable for selected applications
Galvanically isolated coreless transformer gate driver
18 A typical sourcing and 9 A sinking peak output current
40 V absolute maximum output supply voltage
Max. 110 ns propagation delay with typ. 35 ns input filter
High common-mode transient immunity CMTI >200 kV/μs
Active Miller Clamp
Short-circuit clamping and active shutdown
DSO-8 300 mil wide-body package with large creepage distance (>8 mm)
Benefits
Integrated filters reduce the need of external filters
Tight IC-to-IC turn on propagation delay matching (15 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
1ns propagation delay matching between outputs
UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced)
Tight propagation delay matching between outputs enables superior slew-rate control functionality over discrete solutions
The precise threshold and timings, combined with UL and VDE-11 certification enable superior application safety
High isolation capability, can be used in 1700 V Drives inverter applications
Applications
EV charging
Motor Control
Photovoltaic
Server power supply units (PSU)
Uninterruptible power supplies (UPS)
Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.
Learn more about the transformer driver ICs
Find our Variations for EiceDRIVER™ compact 1ED32xx family (2L-SRC)
Part No Typ. current Feature Active Miller Clamp Isolation Certification
1ED3240MC12H
10 A Slew-rate control @ turn-on & turn-off No UL 1577 & VDE-11 1ED3241MC12H
18 A
Slew-rate control @ turn-on & turn-off No UL 1577 & VDE-11 1ED3250MC12H
10 A
Slew-rate control @ turn-on Yes UL 1577 & VDE-11 1ED3251MC12H
18 A
Slew-rate control @ turn-on Yes UL 1577 & VDE-11 Part No Typ. current Feature Active Miller Clamp Isolation Certification
18 A, 5.7 kV (rms) single-channel isolated gate driver with two-level slew-rate control and active Miller clamp, UL 1577 & VDE 0884-11 certified
EiceDRIVER™ 2L-SRC Compact single-channel isolated gate driver with two-level slew-rate control (2L-SRC), active Miller clamp and 18 A typical sinking and sourcing peak output current in DSO-8 wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs.
1ED3251MC12H belongs to the EiceDRIVER™ 2L-SRC Compact 1ED32xx family. 1ED3251 offers two separate outputs with 18 A typical peak output current to control two independent gate resistances for turn-on thus enabling two-level slew-rate control. It implements active Miller clamp to avoid parasitic turn-on. The driver can operate over a wide supply voltage range, either unipolar or bipolar.
Summary of Features
- EiceDRIVER™ 2L-SRC Compact single channel isolated gate driver 1ED32xx family
- Two-level slew-rate control feature (2L-SRC)
- For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
- 2300 V functional offset voltage capable for selected applications
- Galvanically isolated coreless transformer gate driver
- 18 A typical sourcing and 9 A sinking peak output current
- 40 V absolute maximum output supply voltage
- Max. 110 ns propagation delay with typ. 35 ns input filter
- High common-mode transient immunity CMTI >200 kV/μs
- Active Miller Clamp
- Short-circuit clamping and active shutdown
- DSO-8 300 mil wide-body package with large creepage distance (>8 mm)
Benefits
- Integrated filters reduce the need of external filters
- Tight IC-to-IC turn on propagation delay matching (15 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
- 1ns propagation delay matching between outputs
- UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
- IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced)
- Tight propagation delay matching between outputs enables superior slew-rate control functionality over discrete solutions
- The precise threshold and timings, combined with UL and VDE-11 certification enable superior application safety
- High isolation capability, can be used in 1700 V Drives inverter applications
Applications
- EV charging
- Motor Control
- Photovoltaic
- Server power supply units (PSU)
- Uninterruptible power supplies (UPS)
Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.
Learn more about the transformer driver ICs
Find our Variations for EiceDRIVER™ compact 1ED32xx family (2L-SRC)
Part No Typ. current Feature Active Miller Clamp Isolation Certification
1ED3240MC12H
10 A Slew-rate control @ turn-on & turn-off No UL 1577 & VDE-11
1ED3241MC12H
18 A
Slew-rate control @ turn-on & turn-off No UL 1577 & VDE-11
1ED3250MC12H
10 A
Slew-rate control @ turn-on Yes UL 1577 & VDE-11
1ED3251MC12H
18 A
Slew-rate control @ turn-on Yes UL 1577 & VDE-11
Part No Typ. current Feature Active Miller Clamp Isolation Certification