EiceDRIVER™ Compact single-channel isolated gate driver with 6 A sinking and sourcing peak output current in DSO-8 narrow-body package for IGBTs, MOSFETs and SiC MOSFETs.
1ED3141MU12F belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3141 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe power transistor off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar.
Summary of Features
EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family)
For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
2300 V functional offset voltage capable for selected applications
Galvanically isolated coreless transformer gate driver
6.5 A typical sinking and sourcing peak output current
35 V absolute maximum output supply voltage
40 ns propagation delay with 16 ns input filter
High common-mode transient immunity CMTI >300 kV/μs
Separate source and sink outputs
Short-circuit clamping and active shutdown
DSO-8 150 mil narrow-body package
11.1 V/12 V undervoltage lockout (UVLO) protection with hysteresis
Benefits
Integrated filters reduce the need of external filters
Tight part-to-part turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
Suitable for operation at high ambient temperature and in fast switching applications
UL 1577 VISO = 3.6 kV (rms) for 1 s, 3.0 kV (rms) for 1 min
Outstanding gate driver to gate driver skew plus (8 ns max.), minimizing the gate driver impact on the total application deadtime
The precise threshold and timings, combined with UL 1577 certification enable superior application safety
Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.
Learn more about the transformer driver ICs
Designers who used this product also designed with
FP50R12N2T7_B11 | IGBT modules
FF900R12ME7_B11 | IGBT modules
FP35R12N2T7_B11 | IGBT modules
FP75R12N3T7_B11 | IGBT modules
FP10R12W1T7_B11 | IGBT modules
FP25R12W2T7_B11 | IGBT modules
FP75R12N2T7_B11 | IGBT modules
FF450R12ME7_B11 | IGBT modules
FP100R12N3T7_B11 | IGBT modules
FP50R12N2T7_B11 | IGBT modules
FF900R12ME7_B11 | IGBT modules
FP35R12N2T7_B11 | IGBT modules
FP75R12N3T7_B11 | IGBT modules
FP10R12W1T7_B11 | IGBT modules
FP25R12W2T7_B11 | IGBT modules
FP75R12N2T7_B11 | IGBT modules
FF450R12ME7_B11 | IGBT modules
1 2 3
Find our Variations for EiceDRIVER™ compact 1ED31xx family (X3 compact family)
Part No Typ. Current Feature UVLO Isolation Certification
1ED3124MU12F
14 A Seperate output
10.5/12.5 V
UL 1577
1ED3125MU12F
10 A
Active Miller clamp
10.5/12.5 V
UL 1577
1ED3127MU12F
10 A Active Miller clamp
12/14.2 V
UL 1577
1ED3140MU12F
6.5 A Seperate output
8.6/9.3 V
UL 1577
1ED3141MU12F
6.5 A Seperate output
11.1/12 V
UL 1577
1ED3142MU12F
6.5 A Seperate output
12.6/13.6 V
UL 1577
Part No Typ. Current Feature UVLO Isolation Certification
EiceDRIVER™ Compact single-channel isolated gate driver with 6 A sinking and sourcing peak output current in DSO-8 narrow-body package for IGBTs, MOSFETs and SiC MOSFETs.
1ED3141MU12F belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3141 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe power transistor off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar.
Summary of Features
- EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family)
- For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
- 2300 V functional offset voltage capable for selected applications
- Galvanically isolated coreless transformer gate driver
- 6.5 A typical sinking and sourcing peak output current
- 35 V absolute maximum output supply voltage
- 40 ns propagation delay with 16 ns input filter
- High common-mode transient immunity CMTI >300 kV/μs
- Separate source and sink outputs
- Short-circuit clamping and active shutdown
- DSO-8 150 mil narrow-body package
- 11.1 V/12 V undervoltage lockout (UVLO) protection with hysteresis
Benefits
- Integrated filters reduce the need of external filters
- Tight part-to-part turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
- Suitable for operation at high ambient temperature and in fast switching applications
- UL 1577 VISO = 3.6 kV (rms) for 1 s, 3.0 kV (rms) for 1 min
- Outstanding gate driver to gate driver skew plus (8 ns max.), minimizing the gate driver impact on the total application deadtime
- The precise threshold and timings, combined with UL 1577 certification enable superior application safety
Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.
Learn more about the transformer driver ICs
Designers who used this product also designed with
- FP50R12N2T7_B11 |
IGBT modules
- FF900R12ME7_B11 |
IGBT modules
- FP35R12N2T7_B11 |
IGBT modules
- FP75R12N3T7_B11 |
IGBT modules
- FP10R12W1T7_B11 |
IGBT modules
- FP25R12W2T7_B11 |
IGBT modules
- FP75R12N2T7_B11 |
IGBT modules
- FF450R12ME7_B11 |
IGBT modules
- FP100R12N3T7_B11 |
IGBT modules
- FP50R12N2T7_B11 |
IGBT modules
- FF900R12ME7_B11 |
IGBT modules
- FP35R12N2T7_B11 |
IGBT modules
- FP75R12N3T7_B11 |
IGBT modules
- FP10R12W1T7_B11 |
IGBT modules
- FP25R12W2T7_B11 |
IGBT modules
- FP75R12N2T7_B11 |
IGBT modules
- FF450R12ME7_B11 |
IGBT modules
1
2
3
Find our Variations for EiceDRIVER™ compact 1ED31xx family (X3 compact family)
Part No Typ. Current Feature UVLO Isolation Certification
1ED3124MU12F
14 A Seperate output
10.5/12.5 V
UL 1577
1ED3125MU12F
10 A
Active Miller clamp
10.5/12.5 V
UL 1577
1ED3127MU12F
10 A Active Miller clamp
12/14.2 V
UL 1577
1ED3140MU12F
6.5 A Seperate output
8.6/9.3 V
UL 1577
1ED3141MU12F
6.5 A Seperate output
11.1/12 V
UL 1577
1ED3142MU12F
6.5 A Seperate output
12.6/13.6 V
UL 1577
Part No Typ. Current Feature UVLO Isolation Certification