Infineon Technologies AG Power - Gate Driver ICs - 1EDN7136U 1EDN7136U

Description
200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs The 1EDN7136U is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1 A peak source and sink current, active Miller clamp, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7136U to address even high-side applications. Summary of Features Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation High common-mode input voltage range (CMR) up to ± 200 V for high side operation High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients Compatible with 3.3 V or 5 V input logic 1 A source/sink current capability Active Miller clamp with 5 A sink capability to avoid induced turn-on Active bootstrap clamping Suitable for driving GaN HEMTs or Si MOSFETs Qualified according to JEDEC for target applications Benefits High side driving and low side ground bounce immunity during fast switching transitions Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers Induced turn-on immunity during fast switching transitions Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time Potential Applications DC-DC Telecom Server AI Motor drives Robots Drones Power tools Class D audio Applications Complete system solutions for smart TVs
Request a Quote
Description
200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs The 1EDN7136U is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1 A peak source and sink current, active Miller clamp, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7136U to address even high-side applications. Summary of Features Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation High common-mode input voltage range (CMR) up to ± 200 V for high side operation High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients Compatible with 3.3 V or 5 V input logic 1 A source/sink current capability Active Miller clamp with 5 A sink capability to avoid induced turn-on Active bootstrap clamping Suitable for driving GaN HEMTs or Si MOSFETs Qualified according to JEDEC for target applications Benefits High side driving and low side ground bounce immunity during fast switching transitions Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers Induced turn-on immunity during fast switching transitions Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time Potential Applications DC-DC Telecom Server AI Motor drives Robots Drones Power tools Class D audio Applications Complete system solutions for smart TVs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1EDN7136U is a single-channel 200 V high-side gate driver IC optimized for driving GaN SG HEMTs and Si MOSFETs, featuring a PG-TSNP-7 package. It provides a peak source and sink current of 1.0 A, with an input pulse blanking time of 60 ns. The driver includes truly differential input circuitry for noise immunity, an active Miller clamp with 5 A sink capability, and an active bootstrap clamp. It is compatible with 3.3 V or 5 V logic inputs and is qualified for industrial applications according to JEDEC JESD47/20/22.

Datasheet Summary
Powered by GS/AI

The 1EDN7136U is a single-channel 200 V high-side gate driver IC optimized for driving GaN SG HEMTs and Si MOSFETs, featuring a PG-TSNP-7 package. It provides a peak source and sink current of 1.0 A, with an input pulse blanking time of 60 ns. The driver includes truly differential input circuitry for noise immunity, an active Miller clamp with 5 A sink capability, and an active bootstrap clamp. It is compatible with 3.3 V or 5 V logic inputs and is qualified for industrial applications according to JEDEC JESD47/20/22.

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 1EDN7136U - 1EDN7136U - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 1EDN7136U
1EDN7136U
Power - Gate Driver ICs - 1EDN7136U 1EDN7136U
200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs The 1EDN7136U is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1 A peak source and sink current, active Miller clamp, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7136U to address even high-side applications. Summary of Features Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation High common-mode input voltage range (CMR) up to ± 200 V for high side operation High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients Compatible with 3.3 V or 5 V input logic 1 A source/sink current capability Active Miller clamp with 5 A sink capability to avoid induced turn-on Active bootstrap clamping Suitable for driving GaN HEMTs or Si MOSFETs Qualified according to JEDEC for target applications Benefits High side driving and low side ground bounce immunity during fast switching transitions Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers Induced turn-on immunity during fast switching transitions Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time Potential Applications DC-DC Telecom Server AI Motor drives Robots Drones Power tools Class D audio Applications Complete system solutions for smart TVs

200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs

The 1EDN7136U is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1 A peak source and sink current, active Miller clamp, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7136U to address even high-side applications.


Summary of Features

  • Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation
  • High common-mode input voltage range (CMR) up to ± 200 V for high side operation
  • High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients
  • Compatible with 3.3 V or 5 V input logic
  • 1 A source/sink current capability
  • Active Miller clamp with 5 A sink capability to avoid induced turn-on
  • Active bootstrap clamping
  • Suitable for driving GaN HEMTs or Si MOSFETs
  • Qualified according to JEDEC for target applications

Benefits

  • High side driving and low side ground bounce immunity during fast switching transitions
  • Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers
  • Induced turn-on immunity during fast switching transitions
  • Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time

Potential Applications

  • DC-DC
  • Telecom
  • Server
  • AI
  • Motor drives
  • Robots
  • Drones
  • Power tools
  • Class D audio

Applications

  • Complete system solutions for smart TVs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDN7136U
Product Name Power - Gate Driver ICs - 1EDN7136U
Driver Type High-side
Output Current 1 amps
Supply Voltage 4.2 to 11 volts
Propagation Delay 105 ns
Unlock Full Specs
to access all available technical data

Similar Products

Isolators Isolators - Gate Drivers -  - Win Source Electronics
Specs
Output Voltage 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
5 suppliers
Gate Driver ICs - 2EDF7275K - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
View Details
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1036365-2ED21844S06JXUMA1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
7 suppliers
650V Gate Driver IC - 730-2ED21824S06JXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers