Bijur Delimon International Barrel Pump 9400

Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.
Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Suppliers

Company
Product
Description
Supplier Links
Barrel Pump - 9400 - Bijur Delimon International
Morrisville, NC, USA
Barrel Pump
9400
Barrel Pump 9400
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems.

Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM.

Features

  • Built-in air exhaust muffler is standard on all pumps.
  • Grease pumps incorporate an inlet strainer.
  • Bung adapter is included with all pumps.
  • Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum.
  • Part #9035 includes a drum cover and follower plate.
  • Part #9120 includes a drum cover.
Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Liquid Handling Pumps
Product Number 9400
Product Name Barrel Pump
Pump Type Drum Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details