RS Components, Ltd. Neodymium Magnets 291909

Description
Magnet, Neodymium, 35N, 15 x 4mm
Request a Quote
Description
Magnet, Neodymium, 35N, 15 x 4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 291909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
291909
Neodymium Magnets 291909
Magnet, Neodymium, 35N, 15 x 4mm

Magnet, Neodymium, 35N, 15 x 4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291909
Product Name Neodymium Magnets
Material Neodymium Iron Boron Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron Magnet
Width 0.1575 inch (4 mm)
Length 0.1575 inch (4 mm)
View Details
Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Width 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details
Magnets - 107910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 48.51 lbs (22 kg)
Width 1.97 inch (50 mm)
Length 0.3346 inch (8.5 mm)
View Details