Broadcom Inc. 2MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant HFBR-1505CFZ

Description
HFBR-1505CFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets INTERBUS-S application that allows data transmission from DC to 2MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.
Request a Quote Datasheet
Description
HFBR-1505CFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets INTERBUS-S application that allows data transmission from DC to 2MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant - HFBR-1505CFZ - Broadcom Inc.
San Jose, CA, USA
2MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant
HFBR-1505CFZ
2MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant HFBR-1505CFZ
HFBR-1505CFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets INTERBUS-S application that allows data transmission from DC to 2MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.

HFBR-1505CFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets INTERBUS-S application that allows data transmission from DC to 2MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-4075-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-4075-ND
Fiber Optic Transmitters - Discrete 516-4075-ND
Fiber Optic Transmitter 650nm 2.1V 60mA SMA

Fiber Optic Transmitter 650nm 2.1V 60mA SMA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transmitters
Product Number HFBR-1505CFZ 516-4075-ND
Product Name 2MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant Fiber Optic Transmitters - Discrete
Cable Type Single mode
Connector Type SMA SMA
Data Rate 0.0160 Gbps
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details
SW -32G FC - XP-85B1-02D-5 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details