Industrial Electronic Engineers, Inc. Bezel; 1.3 in.; Magenta Plex; 2.83 in.;1.67 in.; 2 in.; Clamp; 4-40 Hex Nut DMH24036M-02

Description
ATLAS Bezels and Filters for LED Displays The Universal Mounting Hardware listed below can be used with most manufactured LED digits and can be used to construct three different LED assemblies. Each assembly starts with a socket, which accepts 1 to 8 LEDs of 0.3" or 0.6" pin row spacing. After mounting LEDs on socket, a molded bezel with integral mounting bolts and color filter is attached. This 3-piece LED mounting hardware assembly can be used alone or mounted to a decoder/driver. For assembly using 0.27" through 0.3" high character, 0.3" standard DIP row spacing LED displays, use one DMH22463 bezel/filter, one DMH22464 socket, 2 to 8 LED displays, DMD1760 decoder/driver (order 1 per LED). For assembly using 0.4" through 0.43" high character, 0.3" standard DIP row spacing LED displays, use one DMH23441 bezel/filter, one DMH22464 socket, 2 to 8 LED displays, DMD1760 decoder/driver (order 1 per LED). For assembly using 0.63" through 1.02" high character, 0.6" double DIP row spacing LED displays, use one DMH24036 bezel/filter, one DMH24038 socket, 1 to 5 LED displays, DMD1760 decoder/driver (order 1 per LED). Accommodates 0.63", 0.8", 1.02" character height LED displays.
Description
ATLAS Bezels and Filters for LED Displays The Universal Mounting Hardware listed below can be used with most manufactured LED digits and can be used to construct three different LED assemblies. Each assembly starts with a socket, which accepts 1 to 8 LEDs of 0.3" or 0.6" pin row spacing. After mounting LEDs on socket, a molded bezel with integral mounting bolts and color filter is attached. This 3-piece LED mounting hardware assembly can be used alone or mounted to a decoder/driver. For assembly using 0.27" through 0.3" high character, 0.3" standard DIP row spacing LED displays, use one DMH22463 bezel/filter, one DMH22464 socket, 2 to 8 LED displays, DMD1760 decoder/driver (order 1 per LED). For assembly using 0.4" through 0.43" high character, 0.3" standard DIP row spacing LED displays, use one DMH23441 bezel/filter, one DMH22464 socket, 2 to 8 LED displays, DMD1760 decoder/driver (order 1 per LED). For assembly using 0.63" through 1.02" high character, 0.6" double DIP row spacing LED displays, use one DMH24036 bezel/filter, one DMH24038 socket, 1 to 5 LED displays, DMD1760 decoder/driver (order 1 per LED). Accommodates 0.63", 0.8", 1.02" character height LED displays.

Suppliers

Company
Product
Description
Supplier Links
Bezel; 1.3 in.; Magenta Plex; 2.83 in.;1.67 in.; 2 in.; Clamp; 4-40 Hex Nut - 70124930 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bezel; 1.3 in.; Magenta Plex; 2.83 in.;1.67 in.; 2 in.; Clamp; 4-40 Hex Nut
70124930
Bezel; 1.3 in.; Magenta Plex; 2.83 in.;1.67 in.; 2 in.; Clamp; 4-40 Hex Nut 70124930
ATLAS Bezels and Filters for LED Displays The Universal Mounting Hardware listed below can be used with most manufactured LED digits and can be used to construct three different LED assemblies. Each assembly starts with a socket, which accepts 1 to 8 LEDs of 0.3" or 0.6" pin row spacing. After mounting LEDs on socket, a molded bezel with integral mounting bolts and color filter is attached. This 3-piece LED mounting hardware assembly can be used alone or mounted to a decoder/driver. For assembly using 0.27" through 0.3" high character, 0.3" standard DIP row spacing LED displays, use one DMH22463 bezel/filter, one DMH22464 socket, 2 to 8 LED displays, DMD1760 decoder/driver (order 1 per LED). For assembly using 0.4" through 0.43" high character, 0.3" standard DIP row spacing LED displays, use one DMH23441 bezel/filter, one DMH22464 socket, 2 to 8 LED displays, DMD1760 decoder/driver (order 1 per LED). For assembly using 0.63" through 1.02" high character, 0.6" double DIP row spacing LED displays, use one DMH24036 bezel/filter, one DMH24038 socket, 1 to 5 LED displays, DMD1760 decoder/driver (order 1 per LED). Accommodates 0.63", 0.8", 1.02" character height LED displays.

ATLAS Bezels and Filters for LED Displays
The Universal Mounting Hardware listed below can be used with most manufactured LED digits and can be used to construct three different LED assemblies. Each assembly starts with a socket, which accepts 1 to 8 LEDs of 0.3" or 0.6" pin row spacing. After mounting LEDs on socket, a molded bezel with integral mounting bolts and color filter is attached. This 3-piece LED mounting hardware assembly can be used alone or mounted to a decoder/driver.
For assembly using 0.27" through 0.3" high character, 0.3" standard DIP row spacing LED displays, use one DMH22463 bezel/filter, one DMH22464 socket, 2 to 8 LED displays, DMD1760 decoder/driver (order 1 per LED). For assembly using 0.4" through 0.43" high character, 0.3" standard DIP row spacing LED displays, use one DMH23441 bezel/filter, one DMH22464 socket, 2 to 8 LED displays, DMD1760 decoder/driver (order 1 per LED). For assembly using 0.63" through 1.02" high character, 0.6" double DIP row spacing LED displays, use one DMH24036 bezel/filter, one DMH24038 socket, 1 to 5 LED displays, DMD1760 decoder/driver (order 1 per LED).
Accommodates 0.63", 0.8", 1.02" character height LED displays.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Display Filters and Films
Product Number 70124930
Product Name Bezel; 1.3 in.; Magenta Plex; 2.83 in.;1.67 in.; 2 in.; Clamp; 4-40 Hex Nut
Color Magenta Plex
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Enhancement / Features Hard Coat / Thin Film; Transparent
Materials ETFE; Plastic / Polymer
Thickness 0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
Zebra TC77 Tempered Glass Screen Protector by AGOZ - TMP-ZBR-77_ZBR-GBSC - AgozTech LLC
Specs
Enhancement / Features Abrasion / Scratch Resistant; Transparent
Materials Tempered Glass
View Details
 - 588724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Enhancement / Features Anti-Reflection / Anti-Glare
Color Red
Width 8.66 inches (220 mm)
View Details
IT & Electronics Materials - Touch Materials - LG Chemical of America Inc.
Specs
Enhancement / Features Electrically Conductive / Anti-Static; ITO
Materials PET / Polyester
Thickness 9.06E-4 to 0.0071 inches (0.0230 to 0.1800 mm)
View Details