Boyd Custom Optical Display Films

Description
Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies need these supporting solutions for trustworthy device operation over extended periods of time. Boyd’s expertise in advanced rotary die cut converting with ultra-tight tolerances, superb cleanroom footprint and innovative raw material selections are critical to the high design and manufacturing designs of display module components. Our innovative approach to manufacturing and rotary die cut also pushes us to work “outside the box.” We search for opportunities that push the limits of product integration – utilizing our world class precision converting and manufacturing engineering knowledge to combine multiple unique products into one, simple deliverable, helping customers reduce supply chain and assembly complexity. Our innovative segmented frame manufacturing technology for display lens adhesives and window tape gaskets allows Boyd to replace original full window frame designs that drive a high amount of material waste with yield-optimized assemblies that have zero gap tolerance, delivered to the assembly chain in a format optimized for automated as well as manual assembly operations. These solutions act as gaskets and cushions, help protect against dust, moisture and shock or vibration impact. Boyd’s OLED advanced energy management and sealing solutions are optimized to treat energy in a variety of manifestations, including EMI, thermal spreading & insulation, sealing, encapsulating, vibration absorption & cushioning, barriers, in one to two cohesive deliverables. Optically clear adhesive (OCA) is one of the most challenging materials to die-cut and handle but are critical to ultimate screen clarity, contrast and minimized reflection. Boyd’s Class 100 cleanroom precision converting environments and excellent historical OCA manufacturing quality make us the global leader in optically clear adhesive custom fabrication and die cutting. Solutions Complex product integration: world-class precision converter capability that combines multiple products into one deliverable Dust proof, water, heat, oil & mold resistant environmental sealing to protect your electronics in harsh environments Improved material utilization of high cost driver components Exacting cleanroom custom fabrication environments from Class 100 to Class 100K for applications requiring varying degrees of cleanroom manufacturing - specialized environments for OCA production with both UV and non-UV sensitive requirements Tight tolerances for precise die cutting, manufacturing & assembly Improved screen durability through shock absorption, heat dissipation, vibration & acoustic damping Flexible & resilient gaskets to manage extreme movement in rugged environments Custom thicknesses, durometers, compression sets, densities, colors & styles Reinforced or non-reinforced, plain or adhesive backed seals Thermally and/or electrically insulating & static dissipative seals for optimal electronic performance Specialized complex assemblies for OLED display gasketing & thermal management including thermal spreading & insulation, EMI function, electrical insulation and cushioning performance Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance Materials Double & single-sided adhesives Foam tapes Optically clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
Description
Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies need these supporting solutions for trustworthy device operation over extended periods of time. Boyd’s expertise in advanced rotary die cut converting with ultra-tight tolerances, superb cleanroom footprint and innovative raw material selections are critical to the high design and manufacturing designs of display module components. Our innovative approach to manufacturing and rotary die cut also pushes us to work “outside the box.” We search for opportunities that push the limits of product integration – utilizing our world class precision converting and manufacturing engineering knowledge to combine multiple unique products into one, simple deliverable, helping customers reduce supply chain and assembly complexity. Our innovative segmented frame manufacturing technology for display lens adhesives and window tape gaskets allows Boyd to replace original full window frame designs that drive a high amount of material waste with yield-optimized assemblies that have zero gap tolerance, delivered to the assembly chain in a format optimized for automated as well as manual assembly operations. These solutions act as gaskets and cushions, help protect against dust, moisture and shock or vibration impact. Boyd’s OLED advanced energy management and sealing solutions are optimized to treat energy in a variety of manifestations, including EMI, thermal spreading & insulation, sealing, encapsulating, vibration absorption & cushioning, barriers, in one to two cohesive deliverables. Optically clear adhesive (OCA) is one of the most challenging materials to die-cut and handle but are critical to ultimate screen clarity, contrast and minimized reflection. Boyd’s Class 100 cleanroom precision converting environments and excellent historical OCA manufacturing quality make us the global leader in optically clear adhesive custom fabrication and die cutting. Solutions Complex product integration: world-class precision converter capability that combines multiple products into one deliverable Dust proof, water, heat, oil & mold resistant environmental sealing to protect your electronics in harsh environments Improved material utilization of high cost driver components Exacting cleanroom custom fabrication environments from Class 100 to Class 100K for applications requiring varying degrees of cleanroom manufacturing - specialized environments for OCA production with both UV and non-UV sensitive requirements Tight tolerances for precise die cutting, manufacturing & assembly Improved screen durability through shock absorption, heat dissipation, vibration & acoustic damping Flexible & resilient gaskets to manage extreme movement in rugged environments Custom thicknesses, durometers, compression sets, densities, colors & styles Reinforced or non-reinforced, plain or adhesive backed seals Thermally and/or electrically insulating & static dissipative seals for optimal electronic performance Specialized complex assemblies for OLED display gasketing & thermal management including thermal spreading & insulation, EMI function, electrical insulation and cushioning performance Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance Materials Double & single-sided adhesives Foam tapes Optically clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam

Suppliers

Company
Product
Description
Supplier Links
Custom Optical Display Films -  - Boyd
Pleasanton, CA, United States
Custom Optical Display Films
Custom Optical Display Films
Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies need these supporting solutions for trustworthy device operation over extended periods of time. Boyd’s expertise in advanced rotary die cut converting with ultra-tight tolerances, superb cleanroom footprint and innovative raw material selections are critical to the high design and manufacturing designs of display module components. Our innovative approach to manufacturing and rotary die cut also pushes us to work “outside the box.” We search for opportunities that push the limits of product integration – utilizing our world class precision converting and manufacturing engineering knowledge to combine multiple unique products into one, simple deliverable, helping customers reduce supply chain and assembly complexity. Our innovative segmented frame manufacturing technology for display lens adhesives and window tape gaskets allows Boyd to replace original full window frame designs that drive a high amount of material waste with yield-optimized assemblies that have zero gap tolerance, delivered to the assembly chain in a format optimized for automated as well as manual assembly operations. These solutions act as gaskets and cushions, help protect against dust, moisture and shock or vibration impact. Boyd’s OLED advanced energy management and sealing solutions are optimized to treat energy in a variety of manifestations, including EMI, thermal spreading & insulation, sealing, encapsulating, vibration absorption & cushioning, barriers, in one to two cohesive deliverables. Optically clear adhesive (OCA) is one of the most challenging materials to die-cut and handle but are critical to ultimate screen clarity, contrast and minimized reflection. Boyd’s Class 100 cleanroom precision converting environments and excellent historical OCA manufacturing quality make us the global leader in optically clear adhesive custom fabrication and die cutting. Solutions Complex product integration: world-class precision converter capability that combines multiple products into one deliverable Dust proof, water, heat, oil & mold resistant environmental sealing to protect your electronics in harsh environments Improved material utilization of high cost driver components Exacting cleanroom custom fabrication environments from Class 100 to Class 100K for applications requiring varying degrees of cleanroom manufacturing - specialized environments for OCA production with both UV and non-UV sensitive requirements Tight tolerances for precise die cutting, manufacturing & assembly Improved screen durability through shock absorption, heat dissipation, vibration & acoustic damping Flexible & resilient gaskets to manage extreme movement in rugged environments Custom thicknesses, durometers, compression sets, densities, colors & styles Reinforced or non-reinforced, plain or adhesive backed seals Thermally and/or electrically insulating & static dissipative seals for optimal electronic performance Specialized complex assemblies for OLED display gasketing & thermal management including thermal spreading & insulation, EMI function, electrical insulation and cushioning performance Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance Materials Double & single-sided adhesives Foam tapes Optically clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam

Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies need these supporting solutions for trustworthy device operation over extended periods of time.

Boyd’s expertise in advanced rotary die cut converting with ultra-tight tolerances, superb cleanroom footprint and innovative raw material selections are critical to the high design and manufacturing designs of display module components. Our innovative approach to manufacturing and rotary die cut also pushes us to work “outside the box.” We search for opportunities that push the limits of product integration – utilizing our world class precision converting and manufacturing engineering knowledge to combine multiple unique products into one, simple deliverable, helping customers reduce supply chain and assembly complexity.

Our innovative segmented frame manufacturing technology for display lens adhesives and window tape gaskets allows Boyd to replace original full window frame designs that drive a high amount of material waste with yield-optimized assemblies that have zero gap tolerance, delivered to the assembly chain in a format optimized for automated as well as manual assembly operations. These solutions act as gaskets and cushions, help protect against dust, moisture and shock or vibration impact.

Boyd’s OLED advanced energy management and sealing solutions are optimized to treat energy in a variety of manifestations, including EMI, thermal spreading & insulation, sealing, encapsulating, vibration absorption & cushioning, barriers, in one to two cohesive deliverables.

Optically clear adhesive (OCA) is one of the most challenging materials to die-cut and handle but are critical to ultimate screen clarity, contrast and minimized reflection. Boyd’s Class 100 cleanroom precision converting environments and excellent historical OCA manufacturing quality make us the global leader in optically clear adhesive custom fabrication and die cutting.

Solutions

  • Complex product integration: world-class precision converter capability that combines multiple products into one deliverable
  • Dust proof, water, heat, oil & mold resistant environmental sealing to protect your electronics in harsh environments
  • Improved material utilization of high cost driver components
  • Exacting cleanroom custom fabrication environments from Class 100 to Class 100K for applications requiring varying degrees of cleanroom manufacturing - specialized environments for OCA production with both UV and non-UV sensitive requirements
  • Tight tolerances for precise die cutting, manufacturing & assembly
  • Improved screen durability through shock absorption, heat dissipation, vibration & acoustic damping
  • Flexible & resilient gaskets to manage extreme movement in rugged environments
  • Custom thicknesses, durometers, compression sets, densities, colors & styles
  • Reinforced or non-reinforced, plain or adhesive backed seals
  • Thermally and/or electrically insulating & static dissipative seals for optimal electronic performance
  • Specialized complex assemblies for OLED display gasketing & thermal management including thermal spreading & insulation, EMI function, electrical insulation and cushioning performance
  • Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance

Materials

  • Double & single-sided adhesives
  • Foam tapes
  • Optically clear adhesive (OCAs), UV sensitive OCA
  • Protective films & tapes
  • Insulating films
  • Metal foils & graphite sheets
  • Microcellular urethane foams
  • Polyurethane, polypropylene, polyethylene, polyolefin foams
  • Densified SOLIMIDE® Foam
Supplier's Site

Technical Specifications

  Boyd
Product Category Display Filters and Films
Product Name Custom Optical Display Films
Enhancement / Features Dielectric / Insulating; Anti-static / ESD Control; EMI / RFI Shielding; Moisture / Vapor Barrier; Hard Coat / Thin Film; Thermally Insulating; Transparent
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7X Tempered Glass Screen Protector by AGOZ - TMP-ZBR-7x_ZBR-GBSC - AgozTech LLC
Specs
Enhancement / Features Abrasion / Scratch Resistant; Transparent
Materials Tempered Glass
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Enhancement / Features Hard Coat / Thin Film; Transparent
Materials ETFE; Plastic / Polymer
Thickness 0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
 - 588724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Enhancement / Features Anti-Reflection / Anti-Glare
Color Red
Width 8.66 inches (220 mm)
View Details
Custom Glass Cover Lens -  - New Vision Display
New Vision Display
Specs
Enhancement / Features Abrasion / Scratch Resistant; Anti-Reflection / Anti-Glare
Materials Corning® Gorilla® Glass
Thickness 0.0157 to 0.2362 inches (0.4000 to 6 mm)
View Details