Acrylic optical filters to enhance display image.
Tough anti-reflective surface coating to reduce spurious reflections. Suitable for most display panels, see table. Dimensions 220mm x 130mm x 1.5mm
Colour = Red
Viewing Area Dimensions = 130 x 220mm
For Use With = High Brightness or Matched LEDs
Viewing Area Height = 130mm
Viewing Area Width = 220mm
Series = 6531
| RS Components, Ltd. | |
|---|---|
| Product Category | Display Filters and Films |
| Product Number | 588724 |
| Enhancement / Features | Anti-Reflection / Anti-Glare |