Canoga Perkins Corporation UCS 2U Enclosure 1030e

Description
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1020 and 1030e Enclosures house a single UCS1002 type (2 RU high) Module (see the Related Products page for a list of compatible products). Management Security is enhanced with the 1030e Enclosure by limiting Management Access to the far end with Canoga Perkins' SideBand Management Channel or by physically placing the module in a manageable chassis or enclosure. The 1020 Enclosure provides management access with an Ethernet Port and a Serial Terminal Port. The Serial Terminal Port supports VT-100, SLIP, PPP and Modem connections. These small enclosures easily sit on a shelf or desktop, or wall mounts to meet your needs.
Datasheet
Description
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1020 and 1030e Enclosures house a single UCS1002 type (2 RU high) Module (see the Related Products page for a list of compatible products). Management Security is enhanced with the 1030e Enclosure by limiting Management Access to the far end with Canoga Perkins' SideBand Management Channel or by physically placing the module in a manageable chassis or enclosure. The 1020 Enclosure provides management access with an Ethernet Port and a Serial Terminal Port. The Serial Terminal Port supports VT-100, SLIP, PPP and Modem connections. These small enclosures easily sit on a shelf or desktop, or wall mounts to meet your needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCS 2U Enclosure - 1030e - Canoga Perkins Corporation
Chatsworth, CA, USA
UCS 2U Enclosure
1030e
UCS 2U Enclosure 1030e
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1020 and 1030e Enclosures house a single UCS1002 type (2 RU high) Module (see the Related Products page for a list of compatible products). Management Security is enhanced with the 1030e Enclosure by limiting Management Access to the far end with Canoga Perkins' SideBand Management Channel or by physically placing the module in a manageable chassis or enclosure. The 1020 Enclosure provides management access with an Ethernet Port and a Serial Terminal Port. The Serial Terminal Port supports VT-100, SLIP, PPP and Modem connections. These small enclosures easily sit on a shelf or desktop, or wall mounts to meet your needs.

The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1020 and 1030e Enclosures house a single UCS1002 type (2 RU high) Module (see the Related Products page for a list of compatible products). Management Security is enhanced with the 1030e Enclosure by limiting Management Access to the far end with Canoga Perkins' SideBand Management Channel or by physically placing the module in a manageable chassis or enclosure. The 1020 Enclosure provides management access with an Ethernet Port and a Serial Terminal Port. The Serial Terminal Port supports VT-100, SLIP, PPP and Modem connections. These small enclosures easily sit on a shelf or desktop, or wall mounts to meet your needs.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Industrial Chassis and Card Cages
Product Number 1030e
Product Name UCS 2U Enclosure
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot Chassis - IMC-318I - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
View Details
SuperChassis - SC836TQ-R710B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
View Details