Inchange Semiconductor Company Limited Misc Products - IPD60R600P7S IPD60R600P7S

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 825988-IPD60R600P7S Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 825988-IPD60R600P7S Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Misc Products - IPD60R600P7S - 825988-IPD60R600P7S - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - IPD60R600P7S
825988-IPD60R600P7S
Misc Products - IPD60R600P7S 825988-IPD60R600P7S
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 825988-IPD60R600P7S Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 825988-IPD60R600P7S
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 825988-IPD60R600P7S
Product Name Misc Products - IPD60R600P7S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7316Q - 1149804-AUIRF7316Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details