IMO Precision Controls Limited Timer, On-Delay, 100-230Vac/dc; Product Range Imo Precision Controls TA8-A 100-230AC

Description
TIMER, ON-DELAY, 100-230VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet
Description
TIMER, ON-DELAY, 100-230VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, On-Delay, 100-230Vac/dc; Product Range Imo Precision Controls - 24M8082 - Newark, An Avnet Company
Chicago, IL, United States
Timer, On-Delay, 100-230Vac/dc; Product Range Imo Precision Controls
24M8082
Timer, On-Delay, 100-230Vac/dc; Product Range Imo Precision Controls 24M8082
TIMER, ON-DELAY, 100-230VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes

TIMER, ON-DELAY, 100-230VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 24M8082
Product Name Timer, On-Delay, 100-230Vac/dc; Product Range Imo Precision Controls
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 1385660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details