IMO Precision Controls Limited Relay, Spdt, 240Vac, 28Vdc, 20A; Contact Configuration Imo Precision Controls SRGA-1C-SL-12VDC

Description
RELAY, SPDT, 240VAC, 28VDC, 20A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 240VAC, 28VDC, 20A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 240Vac, 28Vdc, 20A; Contact Configuration Imo Precision Controls - 74R1535 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 20A; Contact Configuration Imo Precision Controls
74R1535
Relay, Spdt, 240Vac, 28Vdc, 20A; Contact Configuration Imo Precision Controls 74R1535
RELAY, SPDT, 240VAC, 28VDC, 20A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 28VDC, 20A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Srg Series, Power, Non Latching, Spdt, 12 Vdc, 20 A Rohs Compliant Imo Precision Controls - 92K9016 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srg Series, Power, Non Latching, Spdt, 12 Vdc, 20 A Rohs Compliant Imo Precision Controls
92K9016
General Purpose Relay, Srg Series, Power, Non Latching, Spdt, 12 Vdc, 20 A Rohs Compliant Imo Precision Controls 92K9016
General Purpose Relay, SRG Series, Power, Non Latching, SPDT, 12 VDC, 20 A RoHS Compliant: Yes

General Purpose Relay, SRG Series, Power, Non Latching, SPDT, 12 VDC, 20 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 74R1535 92K9016
Product Name Relay, Spdt, 240Vac, 28Vdc, 20A; Contact Configuration Imo Precision Controls General Purpose Relay, Srg Series, Power, Non Latching, Spdt, 12 Vdc, 20 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2R PCB Power Relay - G2R-14 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relay, Dpdt, 24Vac, 8A Rohs Compliant Finder - 39AK0151 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details