CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:24V; No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 24M2976 |
| Product Name | Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls |