Skyworks Solutions, Inc. Digital Isolators - SI8440AB-D-ISR SI8440AB-D-ISR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933707-SI8440AB-D-IS R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si8440 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933707-SI8440AB-D-IS R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si8440 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8440AB-D-ISR - 933707-SI8440AB-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8440AB-D-ISR
933707-SI8440AB-D-ISR
Digital Isolators - SI8440AB-D-ISR 933707-SI8440AB-D-ISR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933707-SI8440AB-D-IS R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si8440 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933707-SI8440AB-D-ISR
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: Si8440
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001

Buy Now Datasheet
Isolators - Digital Isolators SI8440AB-D-ISR
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933707-SI8440AB-D-ISR SI8440AB-D-ISR
Product Name Digital Isolators - SI8440AB-D-ISR Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details