The HYE series is a miniature intermediate power relay with 2 to 4 pole configurations, rated for 10A switching at 250VAC/30VDC, with a 5A rating for 4-pole models. It supports plug-in or PCB mounting, has an overall size of 28.0 x 21.3 x 35.2 mm, and weighs approximately 37 g. The relay features a 900 mW DC coil, with a 12 VDC coil voltage variant having a coil resistance of 160 Ω ±10%. It provides 2 kV dielectric strength between coil and contacts, 1000 VAC between open contacts, and 1500 VAC between contact sets. The unit meets RoHS compliance, operates from -40°C to +70°C, and has a mechanical life of 1 × 10⁷ operations. Contact material is AgSnO, with a contact resistance of 50 mΩ at 1 A 24 VDC.
POWER RELAY, 4PDT, 5A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:HYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 27AC6558 |
| Product Name | Power Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Imo Precision Controls |
| Features | Latching |