Rotary knob pushbutton with three positions, maintained operation, and a 60°-0-60° actuator travel, designed for panel mounting with a metal or chromed bezel. The part includes snap-on contact blocks and provides illuminated or non-illuminated options in accordance with IP65 protection, with international approvals including UL and CSA. It is compatible with B3 series mounting collars and enclosures, and fits standard DIN-rail or base mounting formats. Dimensions and mounting requirements comply with EN 50007 and IEC 337-2C standards for traverse and head diameter clearance.
Rotary Knob_ 3 Position Maintained 60deg Aluminium Bezel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61W8760 |
| Product Name | Rotary Knob_ 3 Position Maintained 60Deg Aluminium Bezel Imo Precision Controls |