IMO Precision Controls Limited Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls 21.155MV/12-E

Description
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:21.155MV Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:21.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls - 85Y0372 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls
85Y0372
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls 85Y0372
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:21.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:21.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0372
Product Name Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details