Norgren LLC Pneumatic Manual Control Valves X3048402

Description
Norgren X3048402
Request a Quote
Description
Norgren X3048402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 2102805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2102805
Pneumatic Manual Control Valves 2102805
Norgren X3048402

Norgren X3048402

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2102805
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details
VALVES - BP-038-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Specs
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details