IMI Norgren Pneumatic Filter VF250LPF

Description
VACUUM FILTER, 1/4 NPTF, LOW PROFILE, FEMALE.. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM FILTER, 1/4 NPTF, LOW PROFILE, FEMALE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 15046142 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
15046142
Pneumatic Filter 15046142
VACUUM FILTER, 1/4 NPTF, LOW PROFILE, FEMALE.. FREE 2 YEAR RADWELL WARRANTY

VACUUM FILTER, 1/4 NPTF, LOW PROFILE, FEMALE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 15046142
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
60mm Fan Filter Media 30PPI - 09250-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Pneumatic Filters - 2030635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 31.07 SCFM (52.82 m³/hr)
View Details