IMI Life Science Rotary shear valve, 6 port, 2 position VD06021SSNAPI0550

Description
An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use.
Request a Quote Datasheet
Description
An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 6 port, 2 position - VD06021SSNAPI0550 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 6 port, 2 position
VD06021SSNAPI0550
Rotary shear valve, 6 port, 2 position VD06021SSNAPI0550
An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use.

An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD06021SSNAPI0550
Product Name Rotary shear valve, 6 port, 2 position
Maximum Pressure ? to 5511.43 psi (? to 3879 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
16mm FASPROP - 17-216C-02-41+D3WFIL+BIH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.05 inch (1.20 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details