Pneumadyne, Inc. Shuttle Valve SSV-10A-BBF

Description
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.
Description
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - SSV-10A-BBF - Pneumadyne, Inc.
Plymouth, MN, USA
Shuttle Valve
SSV-10A-BBF
Shuttle Valve SSV-10A-BBF
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features
barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports
which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number SSV-10A-BBF
Product Name Shuttle Valve
Valve Type Control Valve; Directional; Poppet; Shuttle Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel; Exotic Metal
Media Water
Valve Size 0.06 to 0.19 inch (1.57 to 4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Drain Valve for Locomotives - GURU®DL2.1 CH and CHS - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details
375 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details