Norgren LLC Proximity Switch SPG/97186

Description
ACTUATOR, INTERNATIONAL, M-SWITCH, QM/32B/P. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR, INTERNATIONAL, M-SWITCH, QM/32B/P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 61552757 - Radwell International
Willingboro, NJ, United States
Proximity Switch
61552757
Proximity Switch 61552757
ACTUATOR, INTERNATIONAL, M-SWITCH, QM/32B/P. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR, INTERNATIONAL, M-SWITCH, QM/32B/P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 61552757
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1203ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
View Details
Proximity sensor - SIES-8M-PO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers