Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | R11-NK-17 |
| Product Name | Non-Relieving Regulator |
| Valve Type | Control Valve; Directional |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel; Steel; Exotic Metal |
| Media | Air; Compressed Air |
| Valve Size | 0.12 to 0.16 inch (3.17 to 3.97 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |