36756 is a Hamilton HVC small body ceramic valve with a nominal port diameter of 0.059" (1.5 mm), 1/4"-28 2B UNF threads 0.320" deep, and is snap-in, snap-out compatible with MVP positioners. It uses the same 24 VDC, 800 mA power requirements and 750 ms 90° actuation speed as the modular positioner series. All HVC valves are designed for PTFE, CTFE, or ceramic fluid paths, with fittings compatible with 1/4" x 28 flanged or flangeless tubing connections.
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.
| Hamilton Company | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 36756 |
| Product Name | HVXM Large Body PTFE Valve |
| Valve Type | Directional; Plug |
| Primary Material | Aluminum; PTFE; CTFE |
| Media | Chemical |
| Valve Size | 0.12 inch (3.00 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |