Norgren LLC Air Hoses PU2-0304025C

Description
Norgren PU2-0304025C Compressed Air Pipe
Request a Quote
Description
Norgren PU2-0304025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2203919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2203919
Air Hoses 2203919
Norgren PU2-0304025C Compressed Air Pipe

Norgren PU2-0304025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2203919
Product Name Air Hoses
Working Pressure 174 psi (122 m H2O)
Temperature Range -40 to 140 F (-40 to 60 C)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Air Hoses - 2502704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Working Pressure 145 psi (102 m H2O)
Temperature Range -22 F (-30 C)
Material Polyethylene; Polyethylene
View Details