RS Components, Ltd.
Air Hoses
4150418
Description
RS PRO NLF1071/N/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NLF1071/N/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4150418 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.295 inch (7.5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
247 psi (174 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
0.945 inch (24 mm)
View Details
I.D.
1.260 inch (32 mm)
O.D.
1.614 inch (41 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.850 inch (47 mm)
View Details
I.D.
0.217 inch (5.5 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
196 psi (138 m H2O)
View Details