Pneumadyne, Inc. Polyurethane Tubing PU-562F

Description
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).
Description
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Tubing - PU-562F - Pneumadyne, Inc.
Plymouth, MN, USA
Polyurethane Tubing
PU-562F
Polyurethane Tubing PU-562F
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Polyurethane has outstanding memory and flexibility which
make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Tubing
Product Number PU-562F
Product Name Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Features Seamless
Color / Clarity Clear; Translucent; Solid
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details