Pneumadyne, Inc. Polyurethane Tubing PU-250

Description
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).
Description
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Tubing - PU-250 - Pneumadyne, Inc.
Plymouth, MN, USA
Polyurethane Tubing
PU-250
Polyurethane Tubing PU-250
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Polyurethane has outstanding memory and flexibility which
make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Tubing
Product Number PU-250
Product Name Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Features Seamless
Color / Clarity Clear; Solid
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, PVC -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Poly Vinyl Chloride
Color / Clarity Clear
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details