Pneumadyne, Inc. Single Station Solenoid Bases MSV15-1-156

Description
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.
Description
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Suppliers

Company
Product
Description
Supplier Links
Single Station Solenoid Bases - MSV15-1-156 - Pneumadyne, Inc.
Plymouth, MN, USA
Single Station Solenoid Bases
MSV15-1-156
Single Station Solenoid Bases MSV15-1-156
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Supplier's Site
Pneumatic Manifold - 15037487 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
15037487
Pneumatic Manifold 15037487
MANIFOLD, 15MM, SGL STN 5/32 PI. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD, 15MM, SGL STN 5/32 PI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number MSV15-1-156 15037487
Product Name Single Station Solenoid Bases Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 1.25" Weight: .05 lb
Supply 1
Outlet 1
Type Push-In Port
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
ES, ESO Valve Manifold - 26083-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details