Festo Corporation Manifold subbase NAW-1/4-01-VDMA

Description
manifold sub-base NAW-1/4-01-VDMA Connections at side. Width=26 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Product weight=225 g
Request a Quote Datasheet
Description
manifold sub-base NAW-1/4-01-VDMA Connections at side. Width=26 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Product weight=225 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold subbase - NAW-1/4-01-VDMA - Festo Corporation
Islandia, NY, United States
Manifold subbase
NAW-1/4-01-VDMA
Manifold subbase NAW-1/4-01-VDMA
manifold sub-base NAW-1/4-01-VDMA Connections at side. Width=26 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Product weight=225 g

manifold sub-base NAW-1/4-01-VDMA Connections at side. Width=26 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Product weight=225 g

Supplier's Site Datasheet
Pneumatic Manifold - 45101301 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45101301
Pneumatic Manifold 45101301
MANIFOLD SUB-BASE, ALUMINIUM, G1/4 PNEUMATIC CONNECTION, 26 MM WIDTH, (161102). FREE 2 YEAR RADWELL WARRANTY

MANIFOLD SUB-BASE, ALUMINIUM, G1/4 PNEUMATIC CONNECTION, 26 MM WIDTH, (161102). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number NAW-1/4-01-VDMA 45101301
Product Name Manifold subbase Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic) Gas
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MRS-2 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - MHP1-PR8-3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE14-PRS-3/8-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details