IMI Bimba Reed/Hall-Effect/Magnetic Switch MRS-.087-BQC-DW2

Description
REED SWITCH, 2 WIRE, NO LED, 120 V, 500MA, M8 MALE CONNECTOR, 2M MATING CABLE, 2" BAND. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, 2 WIRE, NO LED, 120 V, 500MA, M8 MALE CONNECTOR, 2M MATING CABLE, 2" BAND. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 120685927 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
120685927
Reed/Hall-Effect/Magnetic Switch 120685927
REED SWITCH, 2 WIRE, NO LED, 120 V, 500MA, M8 MALE CONNECTOR, 2M MATING CABLE, 2" BAND. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, 2 WIRE, NO LED, 120 V, 500MA, M8 MALE CONNECTOR, 2M MATING CABLE, 2" BAND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 120685927
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
linear-sensors - LD0-CAA1B-1212-3F00-H72 - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details