Pneumadyne, Inc. 3/8 NPT (F) Input Ports (9-Station, 1.5" Spacing) M20-125-9W

Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (9-Station, 1.5
Plymouth, MN, USA
3/8 NPT (F) Input Ports (9-Station, 1.5" Spacing)
M20-125-9W
3/8 NPT (F) Input Ports (9-Station, 1.5" Spacing) M20-125-9W
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-125-9W
Product Name 3/8 NPT (F) Input Ports (9-Station, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 13.75" Weight: 1.70 lb
Supply 2
Outlet 9
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - CPE14-3/2-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Manifold With Flow Control - BNV-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 8
Outlet 8
View Details