The BNM-6 is a 6-station block needle valve manifold designed for independent control of multiple gas or pressure lines in applications such as double-acting cylinder actuation. It features a machined and anodized aluminum body, 303 stainless steel needle stems, electroless nickel-plated brass valve sleeves, and Nitrile rubber seals. Each needle valve includes a locking ring to prevent tampering, with screwdriver-adjustab
6-Station Block Needle Valve
Clippard’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation.
Each valve is independent of the other (except the BFC-2C), sharing only a common body. This allows separate pressures and/or gases to be used while simplifying mounting. Each needle adjustment is smooth, exact, and includes a locking ring to prevent tampering.
The valve body is machined and anodized aluminum; the compound angle needle stems are machined from 303 stainless steel; the valve sleeve is electroless nickel plated brass; and the seals are Buna-N rubber. Block flow controls and needle valves are ideal for controlling double acting cylinders.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | BNM-6 |
| Product Name | Manifold With Flow Control |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Supply | 1 |
| Outlet | 5 |