Pneumadyne, Inc. 3/8 NPT (F) Input Ports (2-Station, 1.5" Spacing) M20-125-2W

Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (2-Station, 1.5
Plymouth, MN, USA
3/8 NPT (F) Input Ports (2-Station, 1.5" Spacing)
M20-125-2W
3/8 NPT (F) Input Ports (2-Station, 1.5" Spacing) M20-125-2W
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-125-2W
Product Name 3/8 NPT (F) Input Ports (2-Station, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 3.25" Weight: .40 lb
Supply 2
Outlet 2
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Spyder Manifold -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam
Dimensions & Weight 3'' x 31'' x 8.3125''
Type NPT
View Details
Manifold Bases, Sub-Bases & End Bases - 2030187 - RS Components, Ltd.
Specs
Application Manifold
Body Material Aluminum; Aluminium
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details